QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-45J18

Description
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Description
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-45J18 is a nylon spur gear featuring 45 teeth and a module of 1.5. It has a hub and an 18mm finished bore, designed for precision applications. The gear is manufactured to JIS grade N9 standards, ensuring a high level of accuracy. The tooth hardness ranges from 115 to 120 HRR, providing durability for various mechanical applications. The pressure angle is set at 20°, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. This gear is suitable for use in environments where lightweight and corrosion-resistant materials are advantageous. It is important to note that the gear's performance may be affected by temperature and humidity variations, which can lead to dimensional changes.

Datasheet Summary
Powered by GS/AI

The KPS1.5-45J18 is a nylon spur gear featuring 45 teeth and a module of 1.5. It has a hub and an 18mm finished bore, designed for precision applications. The gear is manufactured to JIS grade N9 standards, ensuring a high level of accuracy. The tooth hardness ranges from 115 to 120 HRR, providing durability for various mechanical applications. The pressure angle is set at 20°, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. This gear is suitable for use in environments where lightweight and corrosion-resistant materials are advantageous. It is important to note that the gear's performance may be affected by temperature and humidity variations, which can lead to dimensional changes.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-45J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-45J18
Plastic Spur Gears (metric) KPS1.5-45J18
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore - KPS1.5-45J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
KPS1.5-45J18
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore KPS1.5-45J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-45J18 KPS1.5-45J18
Product Name Plastic Spur Gears (metric) Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 1, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details