KPS1.5-40J25 is a plastic spur gear with a module of 1.5, 40 teeth, and a 25 mm finished bore, made from MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115~120 HRR. The gear has a pitch diameter of 60 mm, outside diameter of 63 mm, face width of 15 mm, and hub width of 10 mm. The hub is keyed to JIS B1301 Js9 tolerance, with a set screw included. The allowable torque is 0.51 N·m. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel gears to avoid heat generation without lubrication. Backlash values are theoretical and for identical gear pairs in mesh.
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-40J25 | KPS1.5-40J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |