Plastic spur gears with module 1.5, 20° pressure angle, and MC901 material, conforming to JIS grade N9 (JIS B1702-1:1998) precision. Standard full-depth teeth, with available tooth counts ranging from 15 to 100. Each gear includes a hub and is designed for use with steel gears to avoid heat generation from direct plastic-to-plastic meshing. Backlash values are theoretically derived for identical gear pairs. Dimenstional stability is affected by temperature and humidity, and secondary operations require caution due to material sensitivity. Tapped holes are included where specified, with maximum torque limits of 0.12 N·m for M4 and 0.38 N·m for M5 screws. Keyways follow JIS B1301 Js9 tolerance. Available-on-request
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-40J22 | KPS1.5-40J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |