QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-40J19

Description
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Description
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5 series consists of plastic spur gears with a module of 1.5, 20° pressure angle, and MC901 nylon material. The gear has a standard full-depth tooth profile and meets JIS grade N9 precision (equivalent to S1). The 40-tooth variant has an outside diameter of 63 mm, face width of 15 mm, and a hub width of 10 mm. Keyways conform to JIS B1301 Js9 tolerance. Allowable torque is 0.51 N·m. Backlash values are theoretical and based on identical gear pairs. Use without lubrication is not recommended; mating with steel gears is advised. Dimensional stability may be affected by temperature and humidity.

Datasheet Summary
Powered by GS/AI

The KPS1.5 series consists of plastic spur gears with a module of 1.5, 20° pressure angle, and MC901 nylon material. The gear has a standard full-depth tooth profile and meets JIS grade N9 precision (equivalent to S1). The 40-tooth variant has an outside diameter of 63 mm, face width of 15 mm, and a hub width of 10 mm. Keyways conform to JIS B1301 Js9 tolerance. Allowable torque is 0.51 N·m. Backlash values are theoretical and based on identical gear pairs. Use without lubrication is not recommended; mating with steel gears is advised. Dimensional stability may be affected by temperature and humidity.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-40J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-40J19
Plastic Spur Gears (metric) KPS1.5-40J19
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore - KPS1.5-40J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
KPS1.5-40J19
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore KPS1.5-40J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-40J19 KPS1.5-40J19
Product Name Plastic Spur Gears (metric) Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP15-30J32, CP15, Module4.77, 30 Tooth, CP Carbon Steel Spur Gears - sscp15-30j32 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details