KPS1.5-40J16 is a plastic spur gear from the KPS Module 1.5 series, with 40 teeth, a module of 1.5, and a J-series bore with 16mm finished diameter. It is made of MC901 nylon, has a 20° pressure angle, and standard full-depth teeth. The gear has a hub and is designed for use with steel gears to mitigate heat and dilation issues. Backlash values are theoretical and based on identical gear pairs. Allowable torque is 0.51 N·m, and dimensional stability is affected by temperature and humidity. Keyway follows JIS B1301 Js9 tolerance. Products in the J series require a 5-day lead time and are limited to 20 units per order.
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-40J16 | KPS1.5-40J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |