The KPS1.5 series consists of plastic spur gears with a module of 1.5, 20° pressure angle, and standard full-depth teeth made from MC901 nylon. The gear has a tooth count of 40, a pitch diameter of 60mm, an outside diameter of 63mm, a face width of 15mm, and a hub width of 10mm. The bore is keyed according to JIS B1301 Js9 tolerance, with a 14mm finished bore diameter. The product includes a set screw and a counterbored tapped hole for M4 fastening, with an allowable torque of 0.38N·m. Backlash values are theoretical for paired identical gears. These gears are susceptible to dimensional changes from temperature and humidity and are recommended for use with steel gears to avoid heat generation without lubrication.
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-40J14 | KPS1.5-40J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |