The KPS1.5 series comprises plastic spur gears with a module of 1.5, 20° pressure angle, and standard full-depth teeth made of MC901 nylon. The gear has 40 teeth, a pitch diameter of 60 mm, an outside diameter of 63 mm, a face width of 15 mm, and a hub width of 10 mm. The bore diameter is 12 mm with JIS B1301 Js9 tolerance, and a set screw is included. The allowable torque is 0.51 N·m. Precision is rated as JIS grade N9 (equivalent to S1). These gears are unsuitable for secondary operations due to dimensional sensitivity to temperature and humidity. They are recommended for use with steel gears to avoid heat generation from friction in dry operation.
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-40J12 | KPS1.5-40J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |