The KPS1.5 series comprises plastic spur gears with a module of 1.5, 20° pressure angle, and standard full-depth teeth, manufactured from MC901 nylon. The gear has a bore size of 10 mm and a hub with a face width of 10 mm. The center distance is 40 mm, with an outside diameter of 63 mm and a face width of 10 mm. The gear meets JIS B1702-1:1998 Grade N9 precision standards. The allowable torque for a set screw is 0.38 N·m for M5. Plastic gears in this series are sensitive to temperature and humidity, which may cause dimensional changes. Keyways conform to JIS B1301 Js9 tolerance. Lubrication is not recommended for plastic-to-plastic meshing; pairing with steel gears is advised.
Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-40J10 | KPS1.5-40J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |