KPS1.5-36J8 is a plastic spur gear with a module of 1.5, 36 teeth, and an 8 mm bore, made of MC901 nylon. It has a pressure angle of 20°, standard full-depth teeth, and a tooth hardness of 115-120 HRR. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) precision standards. Dimensions include an outside diameter of 57 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. Keyway follows JIS B1301 standard with Js9 tolerance. Allowable torque is 0.45 N·m, and maximum backlash is 0.40 mm. The gear is rated for use with steel gears to avoid heat generation. Tapped holes are not present; set screws are not included.
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-36J8 | KPS1.5-36J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |