KPS1.5-36J25 is a plastic spur gear with a module of 1.5, 36 teeth, and a 25 mm finished bore, made from MC901 nylon with a tooth hardness of 115~120 HRR, a pressure angle of 20°, and precision grade JIS N9 per JIS B1702-1:1998. It features a hub, a face width of 8 mm, and an overall length of 36 mm. The gear is designed for use with steel gears to avoid heat generation from friction, and backlash values are theoretical for matched pairs. Tapped holes, if present, are protected against over-tightening with torque limits below 0.38 N·m for M5 set screws. Dimensional stability is affected by temperature and humidity, and keyways conform to JIS B1301 with Js9 tolerance.
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-36J25 | KPS1.5-36J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |