QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-36J22

Description
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Description
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear made of MC901 nylon with 36 teeth, 20° pressure angle, standard full-depth teeth, and a 22 mm finished bore with JIS B1301 Js9 tolerance keyway. The gear has a pitch diameter of 54 mm, outside diameter of 57 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. Allowable torque capacity is 0.45 N·m. Backlash is theoretically specified for a pair of identical gears in mesh. Dimensions and tolerances are subject to change with temperature and humidity. Tapped hole size is M4 with a recommended maximum torque of 0.12 N·m. Conversion to steel mating gears is recommended to limit heat generation without lubrication.

Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear made of MC901 nylon with 36 teeth, 20° pressure angle, standard full-depth teeth, and a 22 mm finished bore with JIS B1301 Js9 tolerance keyway. The gear has a pitch diameter of 54 mm, outside diameter of 57 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. Allowable torque capacity is 0.45 N·m. Backlash is theoretically specified for a pair of identical gears in mesh. Dimensions and tolerances are subject to change with temperature and humidity. Tapped hole size is M4 with a recommended maximum torque of 0.12 N·m. Conversion to steel mating gears is recommended to limit heat generation without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-36J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-36J22
Plastic Spur Gears (metric) KPS1.5-36J22
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore - KPS1.5-36J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
KPS1.5-36J22
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore KPS1.5-36J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-36J22 KPS1.5-36J22
Product Name Plastic Spur Gears (metric) Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details