KPS1.5-36J20 is a plastic spur gear in the KPS Module 1.5 series, with 36 teeth, a module of 1.5, and a 20mm bore. It is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and has a hub width of 25mm and an overall length of 36mm. The bore is manufactured to JIS H8 tolerance, and the gear is compatible with JIS B1301 keyway standards. Allowable torque is 0.45 N·m. Dimensional stability is affected by temperature and humidity, and it is recommended to pair with steel gears to avoid heat buildup without lubrication.
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-36J20 | KPS1.5-36J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |