KPS1.5-36J18 is a module 1.5 plastic spur gear made of MC901 nylon with 36 teeth, a 18mm bore, and JIS grade N9 precision (equivalent to S1). It has a 20° pressure angle, standard full-depth teeth, and a face width of 10mm. The gear includes a hub with a 25mm outer diameter and a total length of 45mm. Allowable torque is 0.45N·m with a backlash range of 0~0.40mm. Keyways follow JIS B1301 Js9 tolerance, and a set screw is included. Plastic gears are sensitive to temperature and humidity, causing dimensional changes, and operation without lubrication is not recommended with another plastic gear.
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-36J18 | KPS1.5-36J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |