KPS1.5-36J12 is a plastic spur gear in the KPS Series with a module of 1.5, 36 teeth, and a 12 mm finished bore. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (equivalent to S1). It features a hub and a keyway compliant with JIS B1301 (Js9 tolerance). The gear has a face width of 10 mm, an outside diameter of 57 mm, and a total length of 22.8 mm. The allowable torque for this gear is 0.45 N·m. Dimensional stability is affected by temperature and humidity, and secondary operations require caution due to the material's sensitivity. The product is available on request with a lead time of up to 5 working days for orders of 1 to 20 units.
Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-36J12 | KPS1.5-36J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |