KPS1.5-35J8 is a plastic spur gear from the KPS1.5 series, with 35 teeth, a module of 1.5, and an 8 mm finished bore. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 (JIS B1702-1:1998) precision. The hub width is 8 mm, the face width is 10 mm, and the total length is 3.3 mm. The maximum allowable torque is 0.45 N·m. Keyways follow JIS B1301 Js9 tolerance. Dimensional stability can be affected by temperature and humidity, and operation without lubrication is not recommended for plastic-to-plastic meshing. It is designed for use with steel gears to reduce heat buildup.
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-35J8 | KPS1.5-35J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |