KPS1.5-35J22 is a plastic spur gear from the KPS1.5 series, with a module of 1.5, 35 teeth, and a 22mm finished bore. The gear is made of MC901 nylon material with a pressure angle of 20° and standard full-depth teeth, conforming to JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. It features a hub with a keyway compliant with JIS B1301 (Js9 tolerance), and includes a set screw. The gear has a pitch diameter of 52.5mm, outside diameter of 55.5mm, face width of 15mm, hub width of 10mm, and total length of 25mm. Allowable torque is 0.43N·m. Plastic gears in this series are susceptible to dimensional changes due to temperature and humidity, and are recommended for use with steel gears to prevent heat buildup without lubrication.
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-35J22 | KPS1.5-35J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |