The KPS1.5 series consists of plastic spur gears made from MC901 nylon with a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision (equivalent to S1). The 35-tooth variant, KPS1.5-35J20, features a 20mm finished bore with keyway conforming to JIS B1301, Js9 tolerance, and a face width of 15mm. The gear has an outside diameter of 54mm and a total length of 25mm. Backlash values are theoretical for matched pairs. The allowable torque is 0.45N·m, and the gear weighs approximately 0.052kg. Cautions apply for secondary operations, thermal/humidity dimensional changes, and screw torque limits for plastic tapped holes. The part is available on request with a lead time of up to five working days, and orders are limited to 1-20 units per shipment.
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-35J20 | KPS1.5-35J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |