QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-35J16

Description
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Description
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5 series consists of plastic spur gears with a module of 1.5, made from MC901 nylon, featuring a 20° pressure angle and standard full-depth teeth. Gears are precision grade N9 per JIS B1702-1:1998. Each gear includes a hub, keyway machined to JIS B1301 Js9 tolerance, and a set screw for tapped holes. The backlash values and allowable torque are calculated for normal operating conditions. Plastic gears are susceptible to dimensional changes from temperature and humidity. For safety, secondary operations require caution due to material sensitivity. Gears are available in tooth counts from 15 to 100, and J-series variants are available on request with a 5-day lead time for orders of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

The KPS1.5 series consists of plastic spur gears with a module of 1.5, made from MC901 nylon, featuring a 20° pressure angle and standard full-depth teeth. Gears are precision grade N9 per JIS B1702-1:1998. Each gear includes a hub, keyway machined to JIS B1301 Js9 tolerance, and a set screw for tapped holes. The backlash values and allowable torque are calculated for normal operating conditions. Plastic gears are susceptible to dimensional changes from temperature and humidity. For safety, secondary operations require caution due to material sensitivity. Gears are available in tooth counts from 15 to 100, and J-series variants are available on request with a 5-day lead time for orders of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-35J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-35J16
Plastic Spur Gears (metric) KPS1.5-35J16
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore - KPS1.5-35J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
KPS1.5-35J16
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore KPS1.5-35J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-35J16 KPS1.5-35J16
Product Name Plastic Spur Gears (metric) Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-20R2E24, Module 620 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r2e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details