KPS1.5-35J15 is a plastic spur gear in the KPS module series with a module of 1.5, 35 teeth, and a J-series bore with 15mm finished diameter. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and is rated to JIS grade N9 (equivalent to S1). The gear has an outside diameter of 54mm, face width of 10mm, and hub width of 25mm. A set screw is included for fastening, with a maximum allowable torque of 0.12N·m for M4 screws. Backlash values are theoretical and based on meshing with an identical gear. The gear is susceptible to dimensional changes due to temperature and humidity and is recommended for use with steel gears to avoid heat buildup.
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-35J15 | KPS1.5-35J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |