QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-35J14

Description
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-35J14 is a plastic spur gear in the KPS Module 1.5 series, with 35 teeth, a pitch diameter of 52.5 mm, an outside diameter of 55.5 mm, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm. The bore is 14 mm with JIS B1301 Js9 tolerance, and the gear is made of MC901 nylon with a tooth hardness of 115~120 HRR. The pressure angle is 20°, and the gear teeth are standard full depth. The allowable torque is 0.43 N·m. The precision grade is equivalent to JIS grade N9 (JIS B1702-1:1998). The part is available on request with a lead time of up to 5 working days and is limited to quantities of 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KPS1.5-35J14 is a plastic spur gear in the KPS Module 1.5 series, with 35 teeth, a pitch diameter of 52.5 mm, an outside diameter of 55.5 mm, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm. The bore is 14 mm with JIS B1301 Js9 tolerance, and the gear is made of MC901 nylon with a tooth hardness of 115~120 HRR. The pressure angle is 20°, and the gear teeth are standard full depth. The allowable torque is 0.43 N·m. The precision grade is equivalent to JIS grade N9 (JIS B1702-1:1998). The part is available on request with a lead time of up to 5 working days and is limited to quantities of 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-35J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-35J14
Plastic Spur Gears (metric) KPS1.5-35J14
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS1.5-35J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS1.5-35J14
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS1.5-35J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-35J14 KPS1.5-35J14
Product Name Plastic Spur Gears (metric) Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details