KPS1.5-35J12 is a plastic spur gear from the KPS1.5 series, with 35 teeth, a module of 1.5, and a 12mm finished bore. It is made of MC901 nylon, has a pressure angle of 20°, and follows JIS B1702-1:1998 Grade N9 precision. The gear has a standard full-depth tooth form, a face width of 8mm, and a hub width of 5mm. The hub is counterbored with a tapped hole for a set screw, sized M4, with a maximum allowable torque of 0.12N·m. The backlash is specified as theoretical for matched pairs. Plastic gears in this series are susceptible to dimensional changes from temperature and humidity, and operation without lubrication is not recommended for plastic-plastic mating. Keyways conform to JIS B1301, Js9 tolerance. Secondary operations are restricted and require prior request.
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-35J12 | KPS1.5-35J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |