KPS1.5-35J10 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 35 teeth, and a 10 mm finished bore. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. It includes a hub with a face width of 15 mm and total length of 37 mm. The allowable torque is 0.45 N·m, and a set screw is included. The bore tolerance follows JIS B1301 Js9 standard. Plastic gears in this series are susceptible to dimensional changes due to temperature and humidity, and operation without lubrication may cause heat buildup; mating with steel gears is recommended.
Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-35J10 | KPS1.5-35J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |