KPS1.5-32J22 is a plastic spur gear in the KPS1.5 series with 32 teeth, a module of 1.5, a 22mm bore, and a face width of 8mm. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 (equivalent to S1) precision. The outside diameter is 51mm, and the hub length is 25mm. Keyways follow JIS B1301 Js9 tolerance. A set screw is included for the tapped hole, with a recommended maximum torque of 0.12 N·m for M4 screws. Dimensional stability may be affected by temperature and humidity changes.
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-32J22 | KPS1.5-32J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |