The KPS1.5-32J20 is a plastic spur gear with a module of 1.5 and 32 teeth, designed for metric applications. It features a hub with a finished bore of 20mm, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. It adheres to JIS grade N9 precision standards, ensuring reliable performance in applications requiring moderate precision. The pressure angle is set at 20°, and the gear teeth are designed with standard full depth. Engineers should note that significant variations in temperature or humidity can affect the dimensions of plastic gears, including bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to use lubrication to prevent heat generation when pairing plastic gears. The KPS1.5-32J20 is available on request, with a lead time for shipping.
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-32J20 | KPS1.5-32J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |