KPS1.5 plastic spur gear series with 32 teeth, module 1.5, 20° pressure angle, and standard full-depth teeth, made of MC901 nylon material. This variant has an 18mm finished bore with JIS B1301 Js9 keyway tolerance, a 25mm face width, and a 4mm hub width. The gear has a 48mm outer diameter and 5.5mm maximum total length. Backlash is theoretical and unmeasured; allowable torque is 0.38N·m. Plastic construction requires avoidance of secondary operations due to sensitivity to temperature and humidity, and mating with steel gears is recommended to prevent heat buildup. Units are available on request with a 5 working-day lead time for orders of 1 to 20 pieces.
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-32J18 | KPS1.5-32J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |