QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-32J16

Description
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Description
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-32J16 is a plastic spur gear with a module of 1.5, 32 teeth, a 16 mm bore diameter, and a hub. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1:1998). The outside diameter is 51 mm, the face width is 10 mm, and the total length is 25 mm. Keyways conform to JIS B1301 with Js9 tolerance. The gear has a tooth hardness of 115-120 HRR. Dimensional changes may occur due to temperature and humidity variations. Allowable torque is 0.38 N·m. Available as an on-request product with a lead time of up to five working days and order quantities limited to 1-20 units.

Datasheet Summary
Powered by GS/AI

The KPS1.5-32J16 is a plastic spur gear with a module of 1.5, 32 teeth, a 16 mm bore diameter, and a hub. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1:1998). The outside diameter is 51 mm, the face width is 10 mm, and the total length is 25 mm. Keyways conform to JIS B1301 with Js9 tolerance. The gear has a tooth hardness of 115-120 HRR. Dimensional changes may occur due to temperature and humidity variations. Allowable torque is 0.38 N·m. Available as an on-request product with a lead time of up to five working days and order quantities limited to 1-20 units.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-32J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-32J16
Plastic Spur Gears (metric) KPS1.5-32J16
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore - KPS1.5-32J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
KPS1.5-32J16
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore KPS1.5-32J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-32J16 KPS1.5-32J16
Product Name Plastic Spur Gears (metric) Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32056 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details