KPS1.5-32J15 is a plastic spur gear with a module of 1.5, 32 teeth, and a 15 mm bore diameter. It is made of MC901 nylon, has a 20° pressure angle, and standard full-depth teeth. The gear meets JIS grade N9 (JIS B1702-1:1998) precision standards. It includes a hub with a face width of 10 mm and a total length of 25 mm. Backlash values are theoretical and based on mating with an identical gear. Allowable torque is 0.38 N·m. The gear is susceptible to dimensional changes from temperature and humidity, and is recommended for use with steel gears to avoid heat generation. Tapped holes are not present in this variant. Keyway conforms to JIS B1301 Js9 tolerance.
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-32J15 | KPS1.5-32J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |