QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-32J12

Description
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-32J12 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 32 teeth, and a 12 mm finished bore. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and is manufactured to JIS grade N9 precision (equivalent to S1). The hub width is 10 mm, face width is 12 mm, and overall length is 25 mm. A set screw is included for mounting. The allowable torque is 0.38 N·m, with a maximum recommended tightening torque of 0.12 N·m for the M4 set screw. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel gears to minimize heat buildup. Keyway dimensions follow JIS B1301, Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KPS1.5-32J12 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 32 teeth, and a 12 mm finished bore. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and is manufactured to JIS grade N9 precision (equivalent to S1). The hub width is 10 mm, face width is 12 mm, and overall length is 25 mm. A set screw is included for mounting. The allowable torque is 0.38 N·m, with a maximum recommended tightening torque of 0.12 N·m for the M4 set screw. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel gears to minimize heat buildup. Keyway dimensions follow JIS B1301, Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-32J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-32J12
Plastic Spur Gears (metric) KPS1.5-32J12
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1.5-32J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1.5-32J12
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1.5-32J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-32J12 KPS1.5-32J12
Product Name Plastic Spur Gears (metric) Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 16 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details