KPS1.5-32J10 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 32 teeth, and a 10 mm finished bore. It is made of MC901 nylon, has a 20° pressure angle, and standard full-depth teeth. The gear has a hub and is designed for use with steel gears to avoid heat generation. Backlash values are theoretical for matched pairs. The bore is sized to JIS B1301 Js9 tolerance, and a set screw is included for fastening. Dimensional changes may occur due to temperature and humidity. Allowable torque is 0.38 N·m. Secondary operations are cautioned against due to material sensitivity.
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-32J10 | KPS1.5-32J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |