KPS Module 1.5 Plastic Spur Gears are made of MC901 material with a 20° pressure angle and standard full-depth teeth, meeting JIS grade N9 precision per JIS B1702-1:1998. They feature keyways conforming to JIS B1301 Js9 tolerance and are available with hub and bore configurations for varying tooth counts. Backlash and allowable torque values are theoretical and depend on usage conditions. Dimensional stability may be affected by temperature and humidity, and plastic gears should be mated with steel gears to avoid overheating. Tapped holes are included with set screws and require torque limits of 0.12 N·m for M4 and 0.38 N·m for M5 to prevent damage.
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-30J22 | KPS1.5-30J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |