The KPS1.5 series consists of plastic spur gears with a module of 1.5, 20° pressure angle, and MC901 nylon material. Gears feature standard full-depth teeth and are available with hub and keyway options compliant with JIS B1301 (Js 9 tolerance). The backlash and allowable torque values are theoretical and based on normal meshing conditions. Dimensional stability may be affected by temperature and humidity, and secondary operations require caution. Keyways and tapped holes are available on request, with torque limits specified for plastic threads. This part is not listed in the available models; the series includes tooth counts of 15, 16, 18, 20, 22, 24, 25, 26, 28, 30, 32, 35, 36, 40, 45, 48, 50, 55, 60, 65, 70, 75, 80, 85, 90, 95, and 100. J-series variants require a lead time of up to 5 working days and are limited to 1-20 units per order.
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-30J18 | KPS1.5-30J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |