QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-30J17

Description
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear made of MC901 nylon with 30 teeth, 17 mm finished bore, and JIS grade N9 precision. The gear has a 20° pressure angle, standard full-depth teeth, and a face width of 10 mm. Backlash is specified as theoretical values for identical gear pairs. Allowable torque is 0.40 N·m. Keyway conforms to JIS B1301 Js9 tolerance. Dimensional stability is affected by temperature and humidity. Recommended for use with steel gears to avoid heat buildup without lubrication.

Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear made of MC901 nylon with 30 teeth, 17 mm finished bore, and JIS grade N9 precision. The gear has a 20° pressure angle, standard full-depth teeth, and a face width of 10 mm. Backlash is specified as theoretical values for identical gear pairs. Allowable torque is 0.40 N·m. Keyway conforms to JIS B1301 Js9 tolerance. Dimensional stability is affected by temperature and humidity. Recommended for use with steel gears to avoid heat buildup without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-30J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-30J17
Plastic Spur Gears (metric) KPS1.5-30J17
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS1.5-30J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS1.5-30J17
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS1.5-30J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-30J17 KPS1.5-30J17
Product Name Plastic Spur Gears (metric) Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828010 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 1 mm (0.0394 inch)
View Details
KHK NSU2-22J17, Module 2, 22 Tooth, Nylon Spur Gears with Steel Core - nsu2-22j17 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 22
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details