KPS1.5-30J16 is a plastic spur gear from the KPS series, designed for metric applications with a module of 1.5 and 30 teeth. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (equivalent to S1). It features a 16mm finished bore with a keyway compliant with JIS B1301 Js9 tolerance, a face width of 5mm, and an overall length of 5mm. Allowable torque is 0.38 N·m. Secondary operations are cautioned due to material sensitivity to temperature and humidity. The gear is available on request with a lead time of up to five working days and is limited to orders of 1 to 20 units.
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-30J16 | KPS1.5-30J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |