KPS1.5-30J15 is a plastic spur gear in the KPS module 1.5 series, with 30 teeth, a pitch diameter of 45 mm, an outside diameter of 48 mm, a face width of 15 mm, and a hub width of 10 mm. The gear is made of MC901 nylon, has a standard full-depth tooth profile with a 20° pressure angle, and meets JIS grade N9 precision (equivalent to S1). The bore is 15 mm with a JIS B1301 Js9 tolerance keyway. Allowable torque is 0.38 N·m. The product is available on request with a lead time of up to 5 working days and is limited to 1 to 20 units per order. Dimensional changes may occur due to temperature and humidity fluctuations.
Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-30J15 | KPS1.5-30J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |