QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-28J8

Description
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Request a Quote
Description
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-28J8 is a plastic spur gear module with 28 teeth, made of MC901 nylon, featuring a precision JIS grade N9 (equivalent to S1) and a 20° pressure angle. It has an 8 mm finished bore, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm, with a keyway of 4 x 1.8 mm and an M4 screw seat. The gear is designed for low-torque applications, with an allowable torque of 3.18 N·m, and is susceptible to dimensional changes under varying temperature and humidity conditions. Lubrication is recommended when mated with other plastic gears to prevent heat buildup.

Datasheet Summary
Powered by GS/AI

KPS1.5-28J8 is a plastic spur gear module with 28 teeth, made of MC901 nylon, featuring a precision JIS grade N9 (equivalent to S1) and a 20° pressure angle. It has an 8 mm finished bore, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm, with a keyway of 4 x 1.8 mm and an M4 screw seat. The gear is designed for low-torque applications, with an allowable torque of 3.18 N·m, and is susceptible to dimensional changes under varying temperature and humidity conditions. Lubrication is recommended when mated with other plastic gears to prevent heat buildup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-28J8 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-28J8
Plastic Spur Gears (metric) KPS1.5-28J8
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore

Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore - KPS1.5-28J8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
KPS1.5-28J8
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore KPS1.5-28J8
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-28J8 KPS1.5-28J8
Product Name Plastic Spur Gears (metric) Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCPG5-30J19, CP5, Module 1.59, 30 Tooth, CP Ground Spur Gears - sscpg5-30j19 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
64 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details