Module 1.5 plastic spur gear with 28 teeth, 15 mm face width, 42 mm outside diameter, 10 mm hub width, and a 18 mm finished bore with 6 x 2.8 mm keyway, made of MC901 nylon. Precision grade S1 equivalent to JIS N9. Total length is 25 mm. Allowable torque is 0.033 N·m. Backlash is 0~0.38 mm.
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-28J18 | KPS1.5-28J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |