The KPS1.5 series consists of plastic spur gears made from MC901 nylon with a 20° pressure angle and JIS grade N9 precision, designed for metric applications. Each gear has standard full-depth teeth, a face width of 15 mm, an overall length of 25 mm, and a hub width of 10 mm. The gear with 28 teeth has an outside diameter of 42 mm, a pitch diameter of 36 mm, and a bore size compatible with a 6×2.8 mm countersunk screw. The allowable torque is 0.32 N·m. Plastic gears in this series are susceptible to dimensional changes from temperature and humidity variations, and are recommended for use with steel gears to prevent heat buildup without lubrication.
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-28J15 | KPS1.5-28J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |