The KPS1.5 series consists of plastic spur gears made of MC901 nylon with a 20° pressure angle, standard full-depth teeth, and JIS Grade N9 precision equivalent to S1. The KPS1.5-28J12 variant has 28 teeth, a 12mm finished bore, a 36mm pitch diameter, a 42mm outside diameter, a 15mm face width, a 10mm hub width, and a 25mm total length, with a 6×2.8mm keyway and an M5 hub screw. It has a maximum allowable torque of 0.032 N·m and a theoretical backlash of 0.032 mm. The gear is not lubricated, and operation in pairs with similar plastic gears is discouraged. Temperature and humidity changes may cause dimensional variation, particularly in bore size and tooth diameter.
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-28J12 | KPS1.5-28J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |