Module 1.5 plastic spur gear with 28 teeth, made of MC901 nylon, featuring a 10 mm finished bore and a 6 mm x 2.8 mm keyway. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. The gear measures 36 mm pitch diameter, 42 mm outer diameter, and 15 mm face width with a 10 mm hub width and 25 mm total length. The maximum allowable torque is 0.032 N·m. The product is susceptible to dimensional changes from temperature and humidity variations, and operation without lubrication is not recommended without mating with steel gears.
Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-28J10 | KPS1.5-28J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 28 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |