KPS1.5-26J8 is a plastic spur gear in the KPS Module 1.5 series, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. It has 26 teeth, a 32mm pitch diameter, a 39mm outside diameter, a 15mm face width, and a 10mm hub width. The bore is 8mm with a J8 tolerance and no keyway. The gear is rated for plastic-to-plastic meshing with a maximum allowable torque of 0.3 N·m. The precision grade is equivalent to JIS grade N9 (JIS B1702-1:1998). Dimensional stability may vary with temperature and humidity, and operation without lubrication is discouraged.
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-26J8 | KPS1.5-26J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |