Module 1.5 plastic spur gear made of MC901 nylon with 26 teeth, 15 mm face width, 25 mm overall length, and a 16 mm finished bore diameter with a 6 x 2.8 mm keyway. The gear has a pressure angle of 20°, standard full-depth teeth, and a tooth hardness of 115-120 HRR. Precision complies with JIS Grade N9 (equivalent to S1). Allowable torque is 0.030 N•m. Dimensional stability is affected by temperature and humidity changes. Secondary operations are discouraged due to risk of damage.
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-26J16 | KPS1.5-26J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |