QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-26J14

Description
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 26 teeth, made of MC901 nylon, featuring a hub and a 14mm finished bore. It has a 20° pressure angle, standard full-depth teeth, and a face width of 15mm. The overall length is 25mm, with a hub width of 10mm and an outside diameter of 39mm. The allowable torque is 0.036 N·m, and the backlash is specified as 0.036 mm. The gear is precision-rated to JIS grade N9 (equivalent to S1). Considerations include dimensional changes due to temperature or humidity, and recommended use with steel gears to avoid heat buildup without lubrication.

Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 26 teeth, made of MC901 nylon, featuring a hub and a 14mm finished bore. It has a 20° pressure angle, standard full-depth teeth, and a face width of 15mm. The overall length is 25mm, with a hub width of 10mm and an outside diameter of 39mm. The allowable torque is 0.036 N·m, and the backlash is specified as 0.036 mm. The gear is precision-rated to JIS grade N9 (equivalent to S1). Considerations include dimensional changes due to temperature or humidity, and recommended use with steel gears to avoid heat buildup without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-26J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-26J14
Plastic Spur Gears (metric) KPS1.5-26J14
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS1.5-26J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS1.5-26J14
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS1.5-26J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-26J14 KPS1.5-26J14
Product Name Plastic Spur Gears (metric) Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828010 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 1 mm (0.0394 inch)
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details