QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-26J12

Description
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-26J12 is a plastic spur gear with a module of 1.5 and 26 teeth, designed for precision applications. It is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The bore diameter is finished at 12 mm, making it suitable for various shaft sizes. Engineers should note that plastic gears are sensitive to temperature and moisture, which can lead to dimensional changes. The product is classified under JIS grade N9, ensuring a high level of precision. It is important to consider that the allowable torque values are calculated based on assumed usage conditions, and the product may require lubrication when used in pairs to prevent heat generation. The KPS1.5-26J12 is available on request, with a lead time of up to five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KPS1.5-26J12 is a plastic spur gear with a module of 1.5 and 26 teeth, designed for precision applications. It is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear features a standard full depth tooth profile and a pressure angle of 20 degrees. The bore diameter is finished at 12 mm, making it suitable for various shaft sizes. Engineers should note that plastic gears are sensitive to temperature and moisture, which can lead to dimensional changes. The product is classified under JIS grade N9, ensuring a high level of precision. It is important to consider that the allowable torque values are calculated based on assumed usage conditions, and the product may require lubrication when used in pairs to prevent heat generation. The KPS1.5-26J12 is available on request, with a lead time of up to five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-26J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-26J12
Plastic Spur Gears (metric) KPS1.5-26J12
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1.5-26J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1.5-26J12
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1.5-26J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-26J12 KPS1.5-26J12
Product Name Plastic Spur Gears (metric) Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details