KPS1.5-26J10 is a metric plastic spur gear in the KPS Module 1.5 series, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. It has 26 teeth, a 40.5 mm outside diameter, a 15 mm face width, a 25 mm total length, and a 10 mm finished bore with a 4 x 1.8 mm keyway. The gear is rated for a maximum allowable torque of 0.037 N·m. Precision conforms to JIS grade N9 (equivalent to S1). Caution: plastic gears are susceptible to dimensional changes from temperature and humidity, and operation without lubrication may cause heat buildup-pairing with steel gears is recommended.
Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-26J10 | KPS1.5-26J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 26 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |