Module 1.5 plastic spur gear with 25 teeth, made of MC901 nylon, featuring a hub and 8 mm finished bore; outside diameter of 37.5 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm; pressure angle of 20°, precision grade equivalent to JIS grade N9 (JIS B1702-1:1998); allowable torque of 0.28 N·m; backlash value of 0.026 mm; designed for use with steel gears to avoid heat generation without lubrication.
Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-25J8 | KPS1.5-25J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |