Module 1.5 plastic spur gear made of MC901 nylon with 25 teeth, 15 mm face width, 37.5 mm pitch diameter, 40.5 mm outside diameter, 25 mm total length, and a finished bore with an M4 screw hole. Precision grade S1, pressure angle 20°, standard full depth teeth, tooth hardness 115~120 HRR. Allowable torque is 0.28 kgf·m. Caution: dimensional changes may occur under varying temperature or humidity, and operation without lubrication with another plastic gear may cause heat and dilation.
Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-25J16 | KPS1.5-25J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |