Module 1.5 plastic spur gear with 25 teeth, made of MC901 nylon, featuring a 15 mm finished bore and a 5 x 2.3 mm keyway, with a pitch diameter of 37.5 mm, outside diameter of 40.5 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. It meets JIS grade N9 (equivalent to S1) precision standards, with a 20° pressure angle and standard full-depth teeth. The allowable torque is 0.28 kgf·m. Plastic gears in this series are susceptible to dimensional changes from temperature or humidity variations and require lubrication or pairing with steel gears to prevent heat buildup.
Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-25J15 | KPS1.5-25J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |