Plastic spur gear module 1.5 with 25 teeth, made of MC901 nylon, featuring a 12 mm finished bore, 15 mm face width, 37.5 mm pitch diameter, 40.5 mm outside diameter, and 25 mm total length. The gear has a 20° pressure angle and complies with JIS grade N9 (JIS B1702-1:1998). The allowable torque is 0.036 kgf·m. It is designed for use with steel gears to prevent heat buildup without lubrication, and dimensional changes may occur under varying temperature or humidity conditions.
Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-25J12 | KPS1.5-25J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |