Module 1.5 plastic spur gear with 25 teeth, made of MC901, featuring a 10 mm finished bore and a hub width of 15 mm. The gear has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115~120 HRR. It complies with JIS grade N9 (JIS B1702-1:1998), equivalent to S1 precision. Dimensions include a pitch diameter of 37.5 mm, outside diameter of 40.5 mm, face width of 15 mm, and total length of 25 mm. The allowable torque is 0.28 kgf·m. A 5 x 2.3 mm M4 screw is provided for hub attachment.
Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-25J10 | KPS1.5-25J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 25 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |