QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-24J15

Description
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Description
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 24 teeth, made of MC901 nylon, featuring a 15 mm bore with 4x1.8 mm dowel pin holes and an M4 screw hole. The gear has a pitch diameter of 36 mm, outside diameter of 39 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. It meets JIS grade N9 (equivalent to S1) precision, has a 20° pressure angle, and standard full-depth teeth. Allowable torque is 3.46 N·m. The gear is susceptible to dimensional changes under varying temperature and humidity, and is recommended for use with steel gears to avoid heat buildup without lubrication.

Datasheet Summary
Powered by GS/AI

Module 1.5 plastic spur gear with 24 teeth, made of MC901 nylon, featuring a 15 mm bore with 4x1.8 mm dowel pin holes and an M4 screw hole. The gear has a pitch diameter of 36 mm, outside diameter of 39 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. It meets JIS grade N9 (equivalent to S1) precision, has a 20° pressure angle, and standard full-depth teeth. Allowable torque is 3.46 N·m. The gear is susceptible to dimensional changes under varying temperature and humidity, and is recommended for use with steel gears to avoid heat buildup without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-24J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-24J15
Plastic Spur Gears (metric) KPS1.5-24J15
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore - KPS1.5-24J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
KPS1.5-24J15
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore KPS1.5-24J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-24J15 KPS1.5-24J15
Product Name Plastic Spur Gears (metric) Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details